RES 220ohm 1% 10W SILICONE WW
220 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS010220R0FS73 | RSD-220TR-ND | 3110-RS010220R0FS73 |
| Product Name | RES 220 OHM 1% 10W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 220 ohms | 220 ohms | 220 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |