Vishay Intertechnology, Inc. Through Hole Resistors RS0102K000FS73

Description
2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSD-2.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-2.0KTR-ND
Through Hole Resistors RSD-2.0KTR-ND
2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.0K OHM 10W 1% WW AXIAL - RS0102K000FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 10W 1% WW AXIAL
RS0102K000FS73
RES 2.0K OHM 10W 1% WW AXIAL RS0102K000FS73
RES 2.0Kohm 10W 1% WW AXIAL

RES 2.0Kohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS0102K000FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS0102K000FS73
Wirewound Resistors 3110-RS0102K000FS73
RS-10 2K 1% S73

RS-10 2K 1% S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RSD-2.0KTR-ND RS0102K000FS73 3110-RS0102K000FS73
Product Name Through Hole Resistors RES 2.0K OHM 10W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 2123605 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details