39 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
39 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-1A 39 1% E70 e3
RES 39ohm 1% 1W SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RSA-39RTR-ND | 3110-RS01A39R00FE70 | RS01A39R00FE70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 39 OHM 1% 1W SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 39 ohms | 39 ohms | 39 ohms |