Vishay Precision Group RES 3.0 OHM 1W 1% WW AXIAL RS01A3R000FE70

Description
RES 3.0ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.0ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0 OHM 1W 1% WW AXIAL - RS01A3R000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 1W 1% WW AXIAL
RS01A3R000FE70
RES 3.0 OHM 1W 1% WW AXIAL RS01A3R000FE70
RES 3.0ohm 1W 1% WW AXIAL

RES 3.0ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS01A3R000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A3R000FE70
Wirewound Resistors 3110-RS01A3R000FE70
RS-1A 3 1% E70 e3

RS-1A 3 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - RSA-3.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-3.0RTR-ND
Through Hole Resistors RSA-3.0RTR-ND
3 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

3 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-3.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-3.0RCT-ND
Through Hole Resistors RSA-3.0RCT-ND
3 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

3 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor, Wirewound, 3 Ohm, 1W, 1%; Resistance Vishay - 83R8806 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 3 Ohm, 1W, 1%; Resistance Vishay
83R8806
Resistor, Wirewound, 3 Ohm, 1W, 1%; Resistance Vishay 83R8806
RESISTOR, WIREWOUND, 3 OHM, 1W, 1%; Resistance:3ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, WIREWOUND, 3 OHM, 1W, 1%; Resistance:3ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 3 Ohm, 1W, ±1%; Resistance Vishay - 52P1972 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 3 Ohm, 1W, ±1%; Resistance Vishay
52P1972
Wirewound Resistor, 3 Ohm, 1W, ±1%; Resistance Vishay 52P1972
WIREWOUND RESISTOR, 3 OHM, 1W, ±1%; Resistance:3ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 3 OHM, 1W, ±1%; Resistance:3ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS01A3R000FE70 3110-RS01A3R000FE70 RSA-3.0RTR-ND 83R8806
Product Name RES 3.0 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors Resistor, Wirewound, 3 Ohm, 1W, 1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Resistance Range 3 ohms 3 ohms 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Category / Application Industrial General Use Precision Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1180 ohms
View Details
2 suppliers
Through Hole Resistors - 1249297 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers