Res Wirewound 30 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Wirewound Resistors - Through Hole 10watts 30ohms 1% Product overview: RS01030R00FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01030R00FB12 can be used for catalog matching and distributor lookup.
WIREWOUND RESISTOR, 30 OHM, 10W, 1%; Resistance:30ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Resistor Type:PrecisionRoHS Compliant: No
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors | Resistors | Resistors |
| Product Number | RS01030R00FB12 | 53-RS01030R00FB12 | 3110-RS01030R00FB12 | 541-RS01030R00FB12-ND | 01F9292 |
| Product Name | Res Wirewound 30 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk | Through-Hole Resistor | Wirewound Resistors | Through Hole Resistors | Wirewound Resistor, 30 Ohm, 10W, 1%; Resistance Vishay |
| Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | Axial Leaded | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C | ||
| Power Rating | 10 watts | 10 watts | 10 watts |