RES 40ohm 1% 10W SILICONE WW
40 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
| ASAP Semiconductor LLC | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS01040R00FS73 | RSD-40TR-ND | 3110-RS01040R00FS73 |
| Product Name | RES 40 OHM 1% 10W SILICONE WW | Through Hole Resistors | Wirewound Resistors |
| Resistance Range | 40 ohms | 40 ohms | 40 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial |