Res Wirewound 6.2 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk
Wirewound Resistors - Through Hole 5watts 6.2ohms 1% Product overview: RS0056R200FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0056R200FB12 can be used for catalog matching and distributor lookup.
| DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | 541-RS0056R200FB12-ND | RS0056R200FB12 | 53-RS0056R200FB12 | 3110-RS0056R200FB12 |
| Product Name | Through Hole Resistors | Res Wirewound 6.2 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole Bulk | Through-Hole Resistor | Wirewound Resistors |
| Configuration | Single Resistor | |||
| Category / Application | General Use | Industrial | ||
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | Axial Leads; Axial | ThroughHole | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |