Wirewound Resistors - Through Hole 5watts .25ohms 1%
Wirewound Resistors - Through Hole 5watts .25ohms 1% Product overview: RS005R2500FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005R2500FE12 can be used for catalog matching and distributor lookup.
RS-5 .25 1% E12 E3
RS-5 .25 1% E12 e3
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Wirewound Resistors |
| Product Number | RS005R2500FE12 | 53-RS005R2500FE12 | 541-RS005R2500FE12-ND | 3110-RS005R2500FE12 |
| Product Name | Wirewound Resistors - | Through-Hole Resistor | Through Hole Resistors | Wirewound Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound | |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | ||
| Resistance Range | 0.2500 ohms | 0.2500 ohms | 0.2500 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 90 ±ppm/°C |