Vishay Intertechnology, Inc. Through Hole Resistors RS01A1K000FS70

Description
1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSA-1.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-1.0KTR-ND
Through Hole Resistors RSA-1.0KTR-ND
1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01A1K000FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A1K000FS70
Wirewound Resistors 3110-RS01A1K000FS70
RS-1A 1K 1% S70

RS-1A 1K 1% S70

Supplier's Site Datasheet
RES 1.0K OHM 1% 1W SILICONE WW - RS01A1K000FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 1% 1W SILICONE WW
RS01A1K000FS70
RES 1.0K OHM 1% 1W SILICONE WW RS01A1K000FS70
RES 1.0Kohm 1% 1W SILICONE WW

RES 1.0Kohm 1% 1W SILICONE WW

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RSA-1.0KTR-ND 3110-RS01A1K000FS70 RS01A1K000FS70
Product Name Through Hole Resistors Wirewound Resistors RES 1.0K OHM 1% 1W SILICONE WW
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R622JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details