Vishay Intertechnology, Inc. Through Hole Resistors RS01047R00FE73

Description
47 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
47 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RS01047R00FE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01047R00FE73TR-ND
Through Hole Resistors 541-RS01047R00FE73TR-ND
47 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

47 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS01047R00FE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01047R00FE73CT-ND
Through Hole Resistors 541-RS01047R00FE73CT-ND
RES 47 OHM 10W 1% WW AXIAL

RES 47 OHM 10W 1% WW AXIAL

Buy Now Datasheet
RES 47 OHM 1% 10W SILICONE WW - RS01047R00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 47 OHM 1% 10W SILICONE WW
RS01047R00FE73
RES 47 OHM 1% 10W SILICONE WW RS01047R00FE73
RES 47ohm 1% 10W SILICONE WW

RES 47ohm 1% 10W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS01047R00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01047R00FE73
Wirewound Resistors 3110-RS01047R00FE73
RS-10 47 1% E73 e3

RS-10 47 1% E73 e3

Supplier's Site Datasheet
47 Ohm 10W Resistor - 53-RS01047R00FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
47 Ohm 10W Resistor
53-RS01047R00FE73
47 Ohm 10W Resistor 53-RS01047R00FE73
Res Wirewound 47 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS01047R00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01047R00FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 47 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS01047R00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 47 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01047R00FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number 541-RS01047R00FE73TR-ND RS01047R00FE73 3110-RS01047R00FE73 53-RS01047R00FE73
Product Name Through Hole Resistors RES 47 OHM 1% 10W SILICONE WW Wirewound Resistors 47 Ohm 10W Resistor
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial
Resistance Range 47 ohms 47 ohms 47 ohms 47 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details