Vishay Precision Group Wirewound Resistors RS010R5000FE12

Description
RS-10 .5 1% E12 e3
Request a Quote Datasheet
Description
RS-10 .5 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010R5000FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R5000FE12
Wirewound Resistors 3110-RS010R5000FE12
RS-10 .5 1% E12 e3

RS-10 .5 1% E12 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS010R5000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS010R5000FE12
Wirewound Resistors - RS010R5000FE12
Wirewound Resistors - Through Hole 10watts .5ohms 1%

Wirewound Resistors - Through Hole 10watts .5ohms 1%

Supplier's Site
Through Hole Resistors - 541-RS010R5000FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS010R5000FE12-ND
Through Hole Resistors 541-RS010R5000FE12-ND
RS-10 .5 1% E12 E3

RS-10 .5 1% E12 E3

Buy Now Datasheet
Wirewound Resistor, 0.5 Ohm, 10W, 1%, Axial Leaded; Resistance Vishay - 41K9214 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 10W, 1%, Axial Leaded; Resistance Vishay
41K9214
Wirewound Resistor, 0.5 Ohm, 10W, 1%, Axial Leaded; Resistance Vishay 41K9214
WIREWOUND RESISTOR, 0.5 OHM, 10W, 1%, AXIAL LEADED; Resistance:0.5ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 10W, 1%, AXIAL LEADED; Resistance:0.5ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS010R5000FE12 RS010R5000FE12 541-RS010R5000FE12-ND 41K9214
Product Name Wirewound Resistors Wirewound Resistors - Through Hole Resistors Wirewound Resistor, 0.5 Ohm, 10W, 1%, Axial Leaded; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A8R2JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2C272J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details