Vishay Precision Group Wirewound Resistors - RS01A20R00FE12

Description
Wirewound Resistors - Through Hole 1watt 20ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 1watt 20ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS01A20R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01A20R00FE12
Wirewound Resistors - RS01A20R00FE12
Wirewound Resistors - Through Hole 1watt 20ohms 1%

Wirewound Resistors - Through Hole 1watt 20ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS01A20R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A20R00FE12
Wirewound Resistors 3110-RS01A20R00FE12
RS-1A 20 1% E12 e3

RS-1A 20 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A20R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A20R00FE12-ND
Through Hole Resistors 541-RS01A20R00FE12-ND
RS-1A 20 1% E12 E3

RS-1A 20 1% E12 E3

Buy Now Datasheet
Wirewound Resistor, 20 Ohm, 1W, ±1%; Resistance Vishay - 52P1846 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 20 Ohm, 1W, ±1%; Resistance Vishay
52P1846
Wirewound Resistor, 20 Ohm, 1W, ±1%; Resistance Vishay 52P1846
WIREWOUND RESISTOR, 20 OHM, 1W, ±1%; Resistance:20ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mm RoHS Compliant: Yes

WIREWOUND RESISTOR, 20 OHM, 1W, ±1%; Resistance:20ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS01A20R00FE12 3110-RS01A20R00FE12 541-RS01A20R00FE12-ND 52P1846
Product Name Wirewound Resistors - Wirewound Resistors Through Hole Resistors Wirewound Resistor, 20 Ohm, 1W, ±1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123463 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 1 ohms
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details