RS-10 7K 1% E73 e3
RES 7.0Kohm 1% 10W SILICONE WW
7 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
7 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
| New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | DigiKey | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS0107K000FE73 | RS0107K000FE73 | RSD-7.0KRCT-ND |
| Product Name | Wirewound Resistors | RES 7.0K OHM 1% 10W SILICONE WW | Through Hole Resistors |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 7000 ohms | 7000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts |