Vishay Intertechnology, Inc. Wirewound Resistors RS005R3000FE73

Description
RS-5 .3 1% E73 e3
Request a Quote Datasheet
Description
RS-5 .3 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005R3000FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R3000FE73
Wirewound Resistors 3110-RS005R3000FE73
RS-5 .3 1% E73 e3

RS-5 .3 1% E73 e3

Supplier's Site Datasheet
Wirewound Resistors - - RS005R3000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS005R3000FE73
Wirewound Resistors - RS005R3000FE73
Wirewound Resistors - Through Hole 5watts .30ohms 1%

Wirewound Resistors - Through Hole 5watts .30ohms 1%

Supplier's Site
0.3 Ohm 5W Resistor - 53-RS005R3000FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.3 Ohm 5W Resistor
53-RS005R3000FE73
0.3 Ohm 5W Resistor 53-RS005R3000FE73
Res Wirewound 0.3 Ohm 1% 5W ±90ppm/°C Silicone AXL T/R Product overview: RS005R3000FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005R3000FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 0.3 Ohm 1% 5W ±90ppm/°C Silicone AXL T/R Product overview: RS005R3000FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.3 Ohm, 5W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.3 Ohm, 5W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005R3000FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RSC-.30RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-.30RCT-ND
Through Hole Resistors RSC-.30RCT-ND
300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-.30RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-.30RTR-ND
Through Hole Resistors RSC-.30RTR-ND
300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

300 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS005R3000FE73 RS005R3000FE73 53-RS005R3000FE73 RSC-.30RCT-ND
Product Name Wirewound Resistors Wirewound Resistors - 0.3 Ohm 5W Resistor Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 0.3000 ohms 0.3000 ohms 0.3000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction Wirewound Wirewound Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249306 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4C513J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers