Wirewound Resistors - Through Hole 5watts 0.1ohms 1% Product overview: RS005R1000FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS005R1000FE12 can be used for catalog matching and distributor lookup.
RS-5 .1 1% E12 e3
Current Sense Power ResistorSeries:RS; Resistance:0.1ohm; Resistance Tolerance: 1%; Power Rating:6...
WIREWOUND RESISTOR, 0.1 OHM, 6.5W, 1%; Resistance:0.1ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:7.92mmRoHS Compliant: Yes
Resistor;Wirewound;R
| ERSAELECTRONICS PTE. LTD. | New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 53-RS005R1000FE12 | 3110-RS005R1000FE12 | 541-RS005R1000FE12-ND | RS005R1000FE12 | 65K2647 | 70201639 |
| Product Name | Through-Hole Resistor | Wirewound Resistors | Through Hole Resistors | Current Sense Power ResistorSeries:RS; Resistance:0.1ohm; Resistance Tolerance: 1%; Power Rating:6... | Wirewound Resistor, 0.1 Ohm, 6.5W, 1%; Resistance Vishay | Resistor;Wirewound;Res 0.1 Ohms;Pwr-Rtg5 W;Tol 1%;Axial;Silicone;Military |
| Technology / Construction | Wirewound | Wirewound | Ceramic Composition; Wirewound | Wirewound | ||
| Resistance Range | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | 0.1000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 90 ±ppm/°C | |||||
| Operating Temperature | -65 to 250 C (-85 to 482 F) | -65 to 250 C (-85 to 482 F) |