Wirewound Resistors 250Kohm 1% 10W
Wirewound Resistors - Through Hole 10watts 250Kohms 1% Product overview: RS010250K0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010250K0FE12 can be used for catalog matching and distributor lookup.
RS-10 250K 1% E12 E3
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RS010250K0FE12 | 53-RS010250K0FE12 | 541-RS010250K0FE12-ND |
| Product Name | Wirewound Resistors 250K OHM 1% 10W | Through-Hole Resistor | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Resistance Range | 250000 ohms | 250000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 10 watts | 10 watts | |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C |