Wirewound Resistors - Through Hole 10watts 100ohms 1% Product overview: RS010100R0FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010100R0FB12 can be used for catalog matching and distributor lookup.
Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
WIREWOUND RESISTOR, 100 OHM, 10W, 1%; Resistance:100ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mmRoHS Compliant: No
| New Yorker Electronics Co., Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS010100R0FB12 | 541-RS010100R0FB12-ND | 53-RS010100R0FB12 | RS010100R0FB12 | 01F9354 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Through-Hole Resistor | Res Wirewound 100 Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk | Wirewound Resistor, 100 Ohm, 10W, 1%; Resistance Vishay |
| Category / Application | Industrial | General Use | |||
| Resistance Range | 100 ohms | 100 ohms | 100 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound | Ceramic Composition; Wirewound |