Vishay Precision Group RES 2.0 OHM 1W 1% WW AXIAL RS01A2R000FE70

Description
RES 2.0ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.0ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0 OHM 1W 1% WW AXIAL - RS01A2R000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 1W 1% WW AXIAL
RS01A2R000FE70
RES 2.0 OHM 1W 1% WW AXIAL RS01A2R000FE70
RES 2.0ohm 1W 1% WW AXIAL

RES 2.0ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSA-2.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-2.0RCT-ND
Through Hole Resistors RSA-2.0RCT-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-2.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-2.0RTR-ND
Through Hole Resistors RSA-2.0RTR-ND
2 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01A2R000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A2R000FE70
Wirewound Resistors 3110-RS01A2R000FE70
RS-1A 2 1% E70 e3

RS-1A 2 1% E70 e3

Supplier's Site Datasheet
Resistor, Wirewound, 2 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 83R8804 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 2 Ohm, 1W, 1%, Full Reel; Resistance Vishay
83R8804
Resistor, Wirewound, 2 Ohm, 1W, 1%, Full Reel; Resistance Vishay 83R8804
RESISTOR, WIREWOUND, 2 OHM, 1W, 1%, FULL REEL; Resistance:2ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 2 OHM, 1W, 1%, FULL REEL; Resistance:2ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 2 Ohm, 1W, ±1%; Resistance Vishay - 52P1822 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 2 Ohm, 1W, ±1%; Resistance Vishay
52P1822
Wirewound Resistor, 2 Ohm, 1W, ±1%; Resistance Vishay 52P1822
WIREWOUND RESISTOR, 2 OHM, 1W, ±1%; Resistance:2ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 2 OHM, 1W, ±1%; Resistance:2ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors Resistors
Product Number RS01A2R000FE70 RSA-2.0RCT-ND 3110-RS01A2R000FE70 83R8804 52P1822
Product Name RES 2.0 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors Resistor, Wirewound, 2 Ohm, 1W, 1%, Full Reel; Resistance Vishay Wirewound Resistor, 2 Ohm, 1W, ±1%; Resistance Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 2 ohms 2 ohms 2 ohms 2 ohms 2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts 1 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 360 ohms
View Details
2 suppliers
Resistor Mounting Brackets - 1260443 - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R470JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details