Res Wirewound 8 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole
Wirewound Resistors - Through Hole 5watts 8ohms 1% Product overview: RS0058R000FB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS0058R000FB12 can be used for catalog matching and distributor lookup.
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors | Resistors |
| Product Number | 3110-RS0058R000FB12 | 541-RS0058R000FB12-ND | RS0058R000FB12 | 53-RS0058R000FB12 |
| Product Name | Wirewound Resistors | Through Hole Resistors | Res Wirewound 8 Ohm 1% 5W ¦50ppm/¦C AXL Thru-Hole | Through-Hole Resistor |
| Category / Application | Industrial | General Use | ||
| Resistance Range | 8 ohms | 8 ohms | ||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | |||
| Technology / Construction | Wirewound | Wirewound | Wirewound |