Vishay Intertechnology, Inc. Wirewound Resistors RS010R1500FE73

Description
RS-10 .15 1% E73 e3
Request a Quote Datasheet
Description
RS-10 .15 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010R1500FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R1500FE73
Wirewound Resistors 3110-RS010R1500FE73
RS-10 .15 1% E73 e3

RS-10 .15 1% E73 e3

Supplier's Site Datasheet
RES .15 OHM 1% 10W SILICONE WW - RS010R1500FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .15 OHM 1% 10W SILICONE WW
RS010R1500FE73
RES .15 OHM 1% 10W SILICONE WW RS010R1500FE73
RES .15ohm 1% 10W SILICONE WW

RES .15ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RSD-.15RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-.15RTR-ND
Through Hole Resistors RSD-.15RTR-ND
150 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-.15RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-.15RCT-ND
Through Hole Resistors RSD-.15RCT-ND
150 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

150 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS010R1500FE73 RS010R1500FE73 RSD-.15RTR-ND
Product Name Wirewound Resistors RES .15 OHM 1% 10W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 0.1500 ohms 0.1500 ohms 0.1500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 6-1625963-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details