Vishay Precision Group Wirewound Resistors RS010150R0FE12

Description
RS-10 150 1% E12 e3
Request a Quote Datasheet
Description
RS-10 150 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010150R0FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010150R0FE12
Wirewound Resistors 3110-RS010150R0FE12
RS-10 150 1% E12 e3

RS-10 150 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS010150R0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS010150R0FE12-ND
Through Hole Resistors 541-RS010150R0FE12-ND
RS-10 150 1% E12 E3

RS-10 150 1% E12 E3

Buy Now Datasheet
Through-Hole Resistor - 53-RS010150R0FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS010150R0FE12
Through-Hole Resistor 53-RS010150R0FE12
Wirewound Resistors - Through Hole 10watts 150ohms 1% Product overview: RS010150R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010150R0FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 150ohms 1% Product overview: RS010150R0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010150R0FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistors - - RS010150R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS010150R0FE12
Wirewound Resistors - RS010150R0FE12
Wirewound Resistors - Through Hole 10watts 150ohms 1%

Wirewound Resistors - Through Hole 10watts 150ohms 1%

Supplier's Site
Wirewound Resistor, 150 Ohm, 10W, 1%; Resistance Vishay - 41K9221 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 150 Ohm, 10W, 1%; Resistance Vishay
41K9221
Wirewound Resistor, 150 Ohm, 10W, 1%; Resistance Vishay 41K9221
WIREWOUND RESISTOR, 150 OHM, 10W, 1%; Resistance:150ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 150 OHM, 10W, 1%; Resistance:150ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Ceramic; Product Length:9.53mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS010150R0FE12 541-RS010150R0FE12-ND 53-RS010150R0FE12 RS010150R0FE12 41K9221
Product Name Wirewound Resistors Through Hole Resistors Through-Hole Resistor Wirewound Resistors - Wirewound Resistor, 150 Ohm, 10W, 1%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1625971-5 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 10 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Through Hole Resistors - 1249286 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R434JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers