Vishay Intertechnology, Inc. Wirewound Resistors RS005700R0FS73

Description
RS-5 700 1% S73
Request a Quote Datasheet
Description
RS-5 700 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005700R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005700R0FS73
Wirewound Resistors 3110-RS005700R0FS73
RS-5 700 1% S73

RS-5 700 1% S73

Supplier's Site Datasheet
RES 700 OHM 1% 5W SILICONE WW - RS005700R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 700 OHM 1% 5W SILICONE WW
RS005700R0FS73
RES 700 OHM 1% 5W SILICONE WW RS005700R0FS73
RES 700ohm 1% 5W SILICONE WW

RES 700ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-700TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-700TR-ND
Through Hole Resistors RSC-700TR-ND
700 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

700 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS005700R0FS73 RS005700R0FS73 RSC-700TR-ND
Product Name Wirewound Resistors RES 700 OHM 1% 5W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 700 ohms 700 ohms 700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375145-VMS-R030-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0300 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers