Vishay Intertechnology, Inc. Wirewound Resistors RS005R2000FE73

Description
RS-5 .2 1% E73 e3
Request a Quote Datasheet
Description
RS-5 .2 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS005R2000FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R2000FE73
Wirewound Resistors 3110-RS005R2000FE73
RS-5 .2 1% E73 e3

RS-5 .2 1% E73 e3

Supplier's Site Datasheet
RES .20 OHM 5W 1% WW AXIAL - RS005R2000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 5W 1% WW AXIAL
RS005R2000FE73
RES .20 OHM 5W 1% WW AXIAL RS005R2000FE73
RES .20ohm 5W 1% WW AXIAL

RES .20ohm 5W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSC-.20RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-.20RTR-ND
Through Hole Resistors RSC-.20RTR-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSC-.20RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-.20RCT-ND
Through Hole Resistors RSC-.20RCT-ND
200 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 0.2 Ohm, 5W, ±1%; Resistance Vishay - 52P0387 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.2 Ohm, 5W, ±1%; Resistance Vishay
52P0387
Wirewound Resistor, 0.2 Ohm, 5W, ±1%; Resistance Vishay 52P0387
WIREWOUND RESISTOR, 0.2 OHM, 5W, ±1%; Resistance:0.2ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.2 OHM, 5W, ±1%; Resistance:0.2ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 0.2 Ohm, 5W, 1%, Full Reel; Resistance Vishay - 83R8787 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 0.2 Ohm, 5W, 1%, Full Reel; Resistance Vishay
83R8787
Resistor, Wirewound, 0.2 Ohm, 5W, 1%, Full Reel; Resistance Vishay 83R8787
RESISTOR, WIREWOUND, 0.2 OHM, 5W, 1%, FULL REEL; Resistance:0.2ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 0.2 OHM, 5W, 1%, FULL REEL; Resistance:0.2ohm; Product Range:RS Series; Power Rating:5W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS005R2000FE73 RS005R2000FE73 RSC-.20RTR-ND 52P0387
Product Name Wirewound Resistors RES .20 OHM 5W 1% WW AXIAL Through Hole Resistors Wirewound Resistor, 0.2 Ohm, 5W, ±1%; Resistance Vishay
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580303 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details