Vishay Intertechnology, Inc. RES 25 OHM 10W 1% WW AXIAL RS01025R00FE73

Description
RES 25ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 25ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 10W 1% WW AXIAL - RS01025R00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 10W 1% WW AXIAL
RS01025R00FE73
RES 25 OHM 10W 1% WW AXIAL RS01025R00FE73
RES 25ohm 10W 1% WW AXIAL

RES 25ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS01025R00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01025R00FE73
Wirewound Resistors 3110-RS01025R00FE73
RS-10 25 1% E73 e3

RS-10 25 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01025R00FE73TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01025R00FE73TR-ND
Through Hole Resistors 541-RS01025R00FE73TR-ND
25 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS01025R00FE73CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01025R00FE73CT-ND
Through Hole Resistors 541-RS01025R00FE73CT-ND
RES 25 OHM 10W 1% WW AXIAL

RES 25 OHM 10W 1% WW AXIAL

Buy Now Datasheet
25 Ohm 10W Resistor - 53-RS01025R00FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
25 Ohm 10W Resistor
53-RS01025R00FE73
25 Ohm 10W Resistor 53-RS01025R00FE73
Res Wirewound 25 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS01025R00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01025R00FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 25 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS01025R00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 25 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01025R00FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS01025R00FE73 3110-RS01025R00FE73 541-RS01025R00FE73TR-ND 53-RS01025R00FE73
Product Name RES 25 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors 25 Ohm 10W Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details