15 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 15ohm 1% 1W SILICONE WW
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RSA-15TR-ND | 3110-RS01A15R00FS70 | RS01A15R00FS70 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 15 OHM 1% 1W SILICONE WW |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 15 ohms | 15 ohms | 15 ohms |