Vishay Intertechnology, Inc. RES 10K OHM 1% 10W SILICONE WW RS01010K00FS73

Description
RES 10Kohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 10Kohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10K OHM 1% 10W SILICONE WW - RS01010K00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 1% 10W SILICONE WW
RS01010K00FS73
RES 10K OHM 1% 10W SILICONE WW RS01010K00FS73
RES 10Kohm 1% 10W SILICONE WW

RES 10Kohm 1% 10W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS01010K00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01010K00FS73
Wirewound Resistors 3110-RS01010K00FS73
RS-10 10K 1% S73

RS-10 10K 1% S73

Supplier's Site Datasheet
Through Hole Resistors - RSD-10KTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-10KTR-ND
Through Hole Resistors RSD-10KTR-ND
10 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

10 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01010K00FS73 3110-RS01010K00FS73 RSD-10KTR-ND
Product Name RES 10K OHM 1% 10W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1722232 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers