Vishay Intertechnology, Inc. Res Wirewound 270K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010270K0FE12

Description
Res Wirewound 270K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 270K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 270K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk - RS010270K0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 270K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk
RS010270K0FE12
Res Wirewound 270K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk RS010270K0FE12
Res Wirewound 270K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 270K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through-Hole Resistor - 53-RS010270K0FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS010270K0FE12
Through-Hole Resistor 53-RS010270K0FE12
Wirewound Resistors - Through Hole 10watts 270Kohms 1% Product overview: RS010270K0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010270K0FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 10watts 270Kohms 1% Product overview: RS010270K0FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS010270K0FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RS010270K0FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS010270K0FE12-ND
Through Hole Resistors 541-RS010270K0FE12-ND
RS-10 270K 1% E12 E3

RS-10 270K 1% E12 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RS010270K0FE12 53-RS010270K0FE12 541-RS010270K0FE12-ND
Product Name Res Wirewound 270K Ohm 1% 10W ¦20ppm/¦C AXL Thru-Hole Bulk Through-Hole Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 10 watts 10 watts
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details