30 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 30ohm 1% 10W SILICONE WW
| DigiKey | ASAP Semiconductor LLC | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Wirewound Resistors |
| Product Number | RSD-30TR-ND | RS01030R00FS73 | 3110-RS01030R00FS73 |
| Product Name | Through Hole Resistors | RES 30 OHM 1% 10W SILICONE WW | Wirewound Resistors |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | ||
| Resistance Range | 30 ohms | 30 ohms | 30 ohms |