Vishay Intertechnology, Inc. RES .75 OHM 1% 5W SILICONE WW RS005R7500FE73

Description
RES .75ohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES .75ohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES .75 OHM 1% 5W SILICONE WW - RS005R7500FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .75 OHM 1% 5W SILICONE WW
RS005R7500FE73
RES .75 OHM 1% 5W SILICONE WW RS005R7500FE73
RES .75ohm 1% 5W SILICONE WW

RES .75ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RS005R7500FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS005R7500FE73-ND
Through Hole Resistors RS005R7500FE73-ND
750 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

750 mOhms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS005R7500FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS005R7500FE73
Wirewound Resistors 3110-RS005R7500FE73
RS-5 .75 1% E73 e3

RS-5 .75 1% E73 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS005R7500FE73 RS005R7500FE73-ND 3110-RS005R7500FE73
Product Name RES .75 OHM 1% 5W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 0.7500 ohms 0.7500 ohms 0.7500 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 5-2176470-8 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details