Vishay Intertechnology, Inc. RES 400 OHM 1W 1% WW AXIAL RS01A400R0FE70

Description
RES 400ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 400ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 1W 1% WW AXIAL - RS01A400R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 1W 1% WW AXIAL
RS01A400R0FE70
RES 400 OHM 1W 1% WW AXIAL RS01A400R0FE70
RES 400ohm 1W 1% WW AXIAL

RES 400ohm 1W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS01A400R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A400R0FE70
Wirewound Resistors 3110-RS01A400R0FE70
RS-1A 400 1% E70 e3

RS-1A 400 1% E70 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A400R0FE70CT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A400R0FE70CT-ND
Through Hole Resistors 541-RS01A400R0FE70CT-ND
400 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - 541-RS01A400R0FE70TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A400R0FE70TR-ND
Through Hole Resistors 541-RS01A400R0FE70TR-ND
400 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01A400R0FE70 3110-RS01A400R0FE70 541-RS01A400R0FE70CT-ND
Product Name RES 400 OHM 1W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms 400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers