Vishay Precision Group Wirewound Resistors RS01A10R00FE12

Description
RS-1A 10 1% E12 e3
Request a Quote Datasheet
Description
RS-1A 10 1% E12 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A10R00FE12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A10R00FE12
Wirewound Resistors 3110-RS01A10R00FE12
RS-1A 10 1% E12 e3

RS-1A 10 1% E12 e3

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A10R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A10R00FE12-ND
Through Hole Resistors 541-RS01A10R00FE12-ND
RS-1A 10 1% E12 E3

RS-1A 10 1% E12 E3

Buy Now Datasheet
Wirewound Resistors - - RS01A10R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS01A10R00FE12
Wirewound Resistors - RS01A10R00FE12
Wirewound Resistors - Through Hole 1watt 10ohms 1%

Wirewound Resistors - Through Hole 1watt 10ohms 1%

Supplier's Site
Wirewound Resistor, 10 Ohm, 1W, 1%; Resistance Vishay - 63M2656 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 1W, 1%; Resistance Vishay
63M2656
Wirewound Resistor, 10 Ohm, 1W, 1%; Resistance Vishay 63M2656
WIREWOUND RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:PrecisionRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 1W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:PrecisionRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RS01A10R00FE12 541-RS01A10R00FE12-ND RS01A10R00FE12 63M2656
Product Name Wirewound Resistors Through Hole Resistors Wirewound Resistors - Wirewound Resistor, 10 Ohm, 1W, 1%; Resistance Vishay
Category / Application Industrial General Use Precision Resistor
Standards and Certifications RoHS
Resistance Range 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123569 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details