Vishay Intertechnology, Inc. Wirewound Resistors RS010820R0FE73

Description
RS-10 820 1% E73 e3
Request a Quote Datasheet
Description
RS-10 820 1% E73 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010820R0FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010820R0FE73
Wirewound Resistors 3110-RS010820R0FE73
RS-10 820 1% E73 e3

RS-10 820 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - RS010820R0FE73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RS010820R0FE73-ND
Through Hole Resistors RS010820R0FE73-ND
820 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

820 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 820 OHM 1% 10W SILICONE WW - RS010820R0FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 820 OHM 1% 10W SILICONE WW
RS010820R0FE73
RES 820 OHM 1% 10W SILICONE WW RS010820R0FE73
RES 820ohm 1% 10W SILICONE WW

RES 820ohm 1% 10W SILICONE WW

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS010820R0FE73 RS010820R0FE73-ND RS010820R0FE73
Product Name Wirewound Resistors Through Hole Resistors RES 820 OHM 1% 10W SILICONE WW
Category / Application Industrial General Use
Standards and Certifications RoHS
Resistance Range 820 ohms 820 ohms 820 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers