Res Wirewound 175 Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Wirewound Resistors - Through Hole 7watts 175ohms 5% Product overview: RS007175R0JB12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS007175R0JB12 can be used for catalog matching and distributor lookup.
| ASAP Semiconductor LLC | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | RS007175R0JB12 | 53-RS007175R0JB12 | 541-RS007175R0JB12-ND |
| Product Name | Res Wirewound 175 Ohm 5% 7W ¦20ppm/¦C AXL Thru-Hole Bulk | Through-Hole Resistor | Through Hole Resistors |
| Technology / Construction | Wirewound | Wirewound | Wirewound |
| Mounting / Packaging | ThroughHole | Axial Leads; Axial | |
| Tolerance | 5 +/- % | 5 +/- % | 5 +/- % |
| Temperature Coefficient | 20 ±ppm/°C | 20 ±ppm/°C | 20 ±ppm/°C |
| Power Rating | 7 watts | 7 watts |