Vishay Intertechnology, Inc. RES 68 OHM 1% 5W SILICONE WW RS00568R00FS73

Description
RES 68ohm 1% 5W SILICONE WW
Request a Quote Datasheet
Description
RES 68ohm 1% 5W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68 OHM 1% 5W SILICONE WW - RS00568R00FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1% 5W SILICONE WW
RS00568R00FS73
RES 68 OHM 1% 5W SILICONE WW RS00568R00FS73
RES 68ohm 1% 5W SILICONE WW

RES 68ohm 1% 5W SILICONE WW

Supplier's Site
Through Hole Resistors - RSC-68TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSC-68TR-ND
Through Hole Resistors RSC-68TR-ND
68 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±1% 5W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS00568R00FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS00568R00FS73
Wirewound Resistors 3110-RS00568R00FS73
RS-5 68 1% S73

RS-5 68 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS00568R00FS73 RSC-68TR-ND 3110-RS00568R00FS73
Product Name RES 68 OHM 1% 5W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 68 ohms 68 ohms 68 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 5 watts 5 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622820-9 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.2 ohms
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details