Vishay Intertechnology, Inc. Res Wirewound 10 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS00710R00FE12

Description
Res Wirewound 10 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Wirewound 10 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Wirewound 10 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk - RS00710R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Wirewound 10 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk
RS00710R00FE12
Res Wirewound 10 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk RS00710R00FE12
Res Wirewound 10 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Res Wirewound 10 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through-Hole Resistor - 53-RS00710R00FE12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole Resistor
53-RS00710R00FE12
Through-Hole Resistor 53-RS00710R00FE12
Wirewound Resistors - Through Hole 7watts 10ohms 1% Product overview: RS00710R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00710R00FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 7watts 10ohms 1% Product overview: RS00710R00FE12 from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS00710R00FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - 541-RS00710R00FE12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS00710R00FE12-ND
Through Hole Resistors 541-RS00710R00FE12-ND
RS-7 10 1% E12 E3

RS-7 10 1% E12 E3

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Resistors Resistors Resistors
Product Number RS00710R00FE12 53-RS00710R00FE12 541-RS00710R00FE12-ND
Product Name Res Wirewound 10 Ohm 1% 7W ¦20ppm/¦C AXL Thru-Hole Bulk Through-Hole Resistor Through Hole Resistors
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 20 ±ppm/°C 20 ±ppm/°C 20 ±ppm/°C
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1469503 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details