Vishay Precision Group Wirewound Resistors RS01A350R0FE70

Description
RS-1A 350 1% E70 e3
Request a Quote Datasheet
Description
RS-1A 350 1% E70 e3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS01A350R0FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A350R0FE70
Wirewound Resistors 3110-RS01A350R0FE70
RS-1A 350 1% E70 e3

RS-1A 350 1% E70 e3

Supplier's Site Datasheet
RES 350 OHM 1% 1W SILICONE WW - RS01A350R0FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 1% 1W SILICONE WW
RS01A350R0FE70
RES 350 OHM 1% 1W SILICONE WW RS01A350R0FE70
RES 350ohm 1% 1W SILICONE WW

RES 350ohm 1% 1W SILICONE WW

Supplier's Site
Through Hole Resistors - RSA-350RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-350RTR-ND
Through Hole Resistors RSA-350RTR-ND
350 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-350RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-350RCT-ND
Through Hole Resistors RSA-350RCT-ND
350 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistor, 350 Ohm, 1W, 1%, Full Reel; Resistance Vishay - 83R8807 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 350 Ohm, 1W, 1%, Full Reel; Resistance Vishay
83R8807
Wirewound Resistor, 350 Ohm, 1W, 1%, Full Reel; Resistance Vishay 83R8807
WIREWOUND RESISTOR, 350 OHM, 1W, 1%, FULL REEL; Resistance:350ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 350 OHM, 1W, 1%, FULL REEL; Resistance:350ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 350 Ohm, 1W, ±1%; Resistance Vishay - 52P2041 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 350 Ohm, 1W, ±1%; Resistance Vishay
52P2041
Wirewound Resistor, 350 Ohm, 1W, ±1%; Resistance Vishay 52P2041
WIREWOUND RESISTOR, 350 OHM, 1W, ±1%; Resistance:350ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 350 OHM, 1W, ±1%; Resistance:350ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Resistor - 31358268 - Radwell International
Willingboro, NJ, United States
Resistor
31358268
Resistor 31358268
(PRICE/TC) WIREWOUND RESISTOR, 350 OHM, 1W, ±1%; RESISTANCE:350OHM; PRODUCT RANGE:RS SERIES; POWER RATING:1W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) WIREWOUND RESISTOR, 350 OHM, 1W, ±1%; RESISTANCE:350OHM; PRODUCT RANGE:RS SERIES; POWER RATING:1W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Radwell International
Product Category Wirewound Resistors Resistors Resistors Resistors Resistors
Product Number 3110-RS01A350R0FE70 RS01A350R0FE70 RSA-350RTR-ND 83R8807 31358268
Product Name Wirewound Resistors RES 350 OHM 1% 1W SILICONE WW Through Hole Resistors Wirewound Resistor, 350 Ohm, 1W, 1%, Full Reel; Resistance Vishay Resistor
Category / Application Industrial General Use
Standards and Certifications RoHS RoHS
Resistance Range 350 ohms 350 ohms 350 ohms 350 ohms 350 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts 1 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details