RS-10 2 1% E73 e3
2 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RES 2.0ohm 10W 1% WW AXIAL
| New Yorker Electronics Co., Inc. | DigiKey | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Wirewound Resistors | Resistors | Resistors |
| Product Number | 3110-RS0102R000FE73 | RS0102R000FE73-ND | RS0102R000FE73 |
| Product Name | Wirewound Resistors | Through Hole Resistors | RES 2.0 OHM 10W 1% WW AXIAL |
| Category / Application | Industrial | General Use | |
| Standards and Certifications | RoHS | ||
| Resistance Range | 2 ohms | 2 ohms | 2 ohms |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor |