Vishay Intertechnology, Inc. RES 40 OHM 1% 1W SILICONE WW RS01A40R00FS70

Description
RES 40ohm 1% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 40ohm 1% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 40 OHM 1% 1W SILICONE WW - RS01A40R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 40 OHM 1% 1W SILICONE WW
RS01A40R00FS70
RES 40 OHM 1% 1W SILICONE WW RS01A40R00FS70
RES 40ohm 1% 1W SILICONE WW

RES 40ohm 1% 1W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS01A40R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A40R00FS70
Wirewound Resistors 3110-RS01A40R00FS70
RS-1A 40 1% S70

RS-1A 40 1% S70

Supplier's Site Datasheet
Through Hole Resistors - RSA-40TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-40TR-ND
Through Hole Resistors RSA-40TR-ND
40 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

40 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01A40R00FS70 3110-RS01A40R00FS70 RSA-40TR-ND
Product Name RES 40 OHM 1% 1W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 40 ohms 40 ohms 40 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1363322 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
Standards and Certifications RoHS
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details