Vishay Intertechnology, Inc. Wirewound Resistors RS010R2000FS73

Description
RS-10 .2 1% S73
Request a Quote Datasheet
Description
RS-10 .2 1% S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RS010R2000FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R2000FS73
Wirewound Resistors 3110-RS010R2000FS73
RS-10 .2 1% S73

RS-10 .2 1% S73

Supplier's Site Datasheet
RES .20 OHM 1% 10W SILICONE WW - RS010R2000FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES .20 OHM 1% 10W SILICONE WW
RS010R2000FS73
RES .20 OHM 1% 10W SILICONE WW RS010R2000FS73
RES .20ohm 1% 10W SILICONE WW

RES .20ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RSD-.20TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-.20TR-ND
Through Hole Resistors RSD-.20TR-ND
200 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

200 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RS010R2000FS73 RS010R2000FS73 RSD-.20TR-ND
Product Name Wirewound Resistors RES .20 OHM 1% 10W SILICONE WW Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 0.2000 ohms 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - A129387-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details