Vishay Intertechnology, Inc. RES 125 OHM 1% 10W SILICONE WW RS010125R0FS73

Description
RES 125ohm 1% 10W SILICONE WW
Request a Quote Datasheet
Description
RES 125ohm 1% 10W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 125 OHM 1% 10W SILICONE WW - RS010125R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 125 OHM 1% 10W SILICONE WW
RS010125R0FS73
RES 125 OHM 1% 10W SILICONE WW RS010125R0FS73
RES 125ohm 1% 10W SILICONE WW

RES 125ohm 1% 10W SILICONE WW

Supplier's Site
Through Hole Resistors - RSD-125TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-125TR-ND
Through Hole Resistors RSD-125TR-ND
125 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

125 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS010125R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010125R0FS73
Wirewound Resistors 3110-RS010125R0FS73
RS-10 125 1% S73

RS-10 125 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS010125R0FS73 RSD-125TR-ND 3110-RS010125R0FS73
Product Name RES 125 OHM 1% 10W SILICONE WW Through Hole Resistors Wirewound Resistors
Resistance Range 125 ohms 125 ohms 125 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Category / Application General Use Industrial
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers