Vishay Intertechnology, Inc. RES 25 OHM 1W 1% WW AXIAL RS01A25R00FE70

Description
RES 25ohm 1W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 25ohm 1W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25 OHM 1W 1% WW AXIAL - RS01A25R00FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25 OHM 1W 1% WW AXIAL
RS01A25R00FE70
RES 25 OHM 1W 1% WW AXIAL RS01A25R00FE70
RES 25ohm 1W 1% WW AXIAL

RES 25ohm 1W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSA-25RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-25RTR-ND
Through Hole Resistors RSA-25RTR-ND
25 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-25RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-25RCT-ND
Through Hole Resistors RSA-25RCT-ND
25 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

25 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS01A25R00FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A25R00FE70
Wirewound Resistors 3110-RS01A25R00FE70
RS-1A 25 1% E70 e3

RS-1A 25 1% E70 e3

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS01A25R00FE70 RSA-25RTR-ND 3110-RS01A25R00FE70
Product Name RES 25 OHM 1W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 25 ohms 25 ohms 25 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
BPR Rectangular Metal Plate -  - KOA Speer Electronics, Inc.
KOA Speer Electronics, Inc.
Specs
Category / Application Current Sensing
Mounting / Packaging ThroughHole; Axial Leads
Resistance Range 0.0100 to 1 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details