Vishay Precision Group Wirewound Resistors 1watt 120ohms 1% RS01A120R0FB12

Description
Wirewound Resistors 1watt 120ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors 1watt 120ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors 1watt 120ohms 1% - RS01A120R0FB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 1watt 120ohms 1%
RS01A120R0FB12
Wirewound Resistors 1watt 120ohms 1% RS01A120R0FB12
Wirewound Resistors 1watt 120ohms 1%

Wirewound Resistors 1watt 120ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS01A120R0FB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A120R0FB12
Wirewound Resistors 3110-RS01A120R0FB12
RS-1A 120 1% B12

RS-1A 120 1% B12

Supplier's Site Datasheet
Through Hole Resistors - 541-RS01A120R0FB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RS01A120R0FB12-ND
Through Hole Resistors 541-RS01A120R0FB12-ND
RS-1A 120 1% B12

RS-1A 120 1% B12

Buy Now Datasheet
Wirewound Resistor, 120 Ohm, 1W, 1%; Resistance Vishay - 83F4680 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 120 Ohm, 1W, 1%; Resistance Vishay
83F4680
Wirewound Resistor, 120 Ohm, 1W, 1%; Resistance Vishay 83F4680
WIREWOUND RESISTOR, 120 OHM, 1W, 1%; Resistance:120ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:2.39mmRoHS Compliant: No

WIREWOUND RESISTOR, 120 OHM, 1W, 1%; Resistance:120ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:2.39mmRoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey Newark, An Avnet Company
Product Category Resistors Wirewound Resistors Resistors Resistors
Product Number RS01A120R0FB12 3110-RS01A120R0FB12 541-RS01A120R0FB12-ND 83F4680
Product Name Wirewound Resistors 1watt 120ohms 1% Wirewound Resistors Through Hole Resistors Wirewound Resistor, 120 Ohm, 1W, 1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Category / Application Industrial General Use
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C3A820RJT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details