Vishay Precision Group Wirewound Resistors - RS010R5000FE73

Description
Wirewound Resistors - Through Hole 10watts .5ohms 1%
Request a Quote Datasheet
Description
Wirewound Resistors - Through Hole 10watts .5ohms 1%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - - RS010R5000FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors -
RS010R5000FE73
Wirewound Resistors - RS010R5000FE73
Wirewound Resistors - Through Hole 10watts .5ohms 1%

Wirewound Resistors - Through Hole 10watts .5ohms 1%

Supplier's Site
Through Hole Resistors - RSD-.50RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-.50RTR-ND
Through Hole Resistors RSD-.50RTR-ND
500 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-.50RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-.50RCT-ND
Through Hole Resistors RSD-.50RCT-ND
500 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

500 mOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS010R5000FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010R5000FE73
Wirewound Resistors 3110-RS010R5000FE73
RS-10 .5 1% E73 e3

RS-10 .5 1% E73 e3

Supplier's Site Datasheet
Wirewound Resistor, 0.5 Ohm, 10W, ±1%; Resistance Vishay - 35M5591 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 10W, ±1%; Resistance Vishay
35M5591
Wirewound Resistor, 0.5 Ohm, 10W, ±1%; Resistance Vishay 35M5591
WIREWOUND RESISTOR, 0.5 OHM, 10W, ±1%; Resistance:0.5ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Width:- RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 10W, ±1%; Resistance:0.5ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Width:- RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 0.5 Ohm, 10W, 1%, Full Reel; Resistance Vishay - 83R8811 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 0.5 Ohm, 10W, 1%, Full Reel; Resistance Vishay
83R8811
Wirewound Resistor, 0.5 Ohm, 10W, 1%, Full Reel; Resistance Vishay 83R8811
WIREWOUND RESISTOR, 0.5 OHM, 10W, 1%, FULL REEL; Resistance:0.5ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

WIREWOUND RESISTOR, 0.5 OHM, 10W, 1%, FULL REEL; Resistance:0.5ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RS010R5000FE73 RSD-.50RTR-ND 3110-RS010R5000FE73 35M5591
Product Name Wirewound Resistors - Through Hole Resistors Wirewound Resistors Wirewound Resistor, 0.5 Ohm, 10W, ±1%; Resistance Vishay
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging ThroughHole Axial Leads; Axial Axial Leaded
Resistance Range 0.5000 ohms 0.5000 ohms 0.5000 ohms 0.5000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 4756612 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers