Vishay Intertechnology, Inc. RES 39 OHM 1% 1W SILICONE WW RS01A39R00FS70

Description
RES 39ohm 1% 1W SILICONE WW
Request a Quote Datasheet
Description
RES 39ohm 1% 1W SILICONE WW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 1% 1W SILICONE WW - RS01A39R00FS70 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 1% 1W SILICONE WW
RS01A39R00FS70
RES 39 OHM 1% 1W SILICONE WW RS01A39R00FS70
RES 39ohm 1% 1W SILICONE WW

RES 39ohm 1% 1W SILICONE WW

Supplier's Site
Wirewound Resistors - 3110-RS01A39R00FS70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A39R00FS70
Wirewound Resistors 3110-RS01A39R00FS70
RS-1A 39 1% S70

RS-1A 39 1% S70

Supplier's Site Datasheet
Through Hole Resistors - RSA-39TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-39TR-ND
Through Hole Resistors RSA-39TR-ND
39 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS01A39R00FS70 3110-RS01A39R00FS70 RSA-39TR-ND
Product Name RES 39 OHM 1% 1W SILICONE WW Wirewound Resistors Through Hole Resistors
Resistance Range 39 ohms 39 ohms 39 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 1 watts 1 watts
Category / Application Industrial General Use
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers