Vishay Precision Group Through Hole Resistors RS01A1R000FE70

Description
1 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RSA-1.0RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-1.0RTR-ND
Through Hole Resistors RSA-1.0RTR-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSA-1.0RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSA-1.0RCT-ND
Through Hole Resistors RSA-1.0RCT-ND
1 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 1W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors 1watt 1ohms 1% - RS01A1R000FE70 - ASAP Semiconductor LLC
Anaheim, CA, United States
Wirewound Resistors 1watt 1ohms 1%
RS01A1R000FE70
Wirewound Resistors 1watt 1ohms 1% RS01A1R000FE70
Wirewound Resistors 1watt 1ohms 1%

Wirewound Resistors 1watt 1ohms 1%

Supplier's Site
Wirewound Resistors - 3110-RS01A1R000FE70 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01A1R000FE70
Wirewound Resistors 3110-RS01A1R000FE70
RS-1A 1 1% E70 e3

RS-1A 1 1% E70 e3

Supplier's Site Datasheet
Resistor, Wirewound, 1 Ohm, 1W, 1%; Resistance Vishay - 83R8801 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 1 Ohm, 1W, 1%; Resistance Vishay
83R8801
Resistor, Wirewound, 1 Ohm, 1W, 1%; Resistance Vishay 83R8801
RESISTOR, WIREWOUND, 1 OHM, 1W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

RESISTOR, WIREWOUND, 1 OHM, 1W, 1%; Resistance:1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site
Wirewound Resistor, 1 Ohm, 1W, ±1%; Resistance Vishay - 28M9596 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 1 Ohm, 1W, ±1%; Resistance Vishay
28M9596
Wirewound Resistor, 1 Ohm, 1W, ±1%; Resistance Vishay 28M9596
WIREWOUND RESISTOR, 1 OHM, 1W, ±1%; Resistance:1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Resistor Type:Precision RoHS Compliant: Yes

WIREWOUND RESISTOR, 1 OHM, 1W, ±1%; Resistance:1ohm; Product Range:RS Series; Power Rating:1W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Resistor Type:Precision RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc. Newark, An Avnet Company
Product Category Resistors Resistors Wirewound Resistors Resistors
Product Number RSA-1.0RTR-ND RS01A1R000FE70 3110-RS01A1R000FE70 83R8801
Product Name Through Hole Resistors Wirewound Resistors 1watt 1ohms 1% Wirewound Resistors Resistor, Wirewound, 1 Ohm, 1W, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use Industrial Precision Resistor
Technology / Construction Wirewound Wirewound Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leaded
Resistance Range 1 ohms 1 ohms 1 ohms 1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers