Vishay Intertechnology, Inc. RES 400 OHM 10W 1% WW AXIAL RS010400R0FS73

Description
RES 400ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 400ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 400 OHM 10W 1% WW AXIAL - RS010400R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 400 OHM 10W 1% WW AXIAL
RS010400R0FS73
RES 400 OHM 10W 1% WW AXIAL RS010400R0FS73
RES 400ohm 10W 1% WW AXIAL

RES 400ohm 10W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RSD-400TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-400TR-ND
Through Hole Resistors RSD-400TR-ND
400 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

400 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RS010400R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010400R0FS73
Wirewound Resistors 3110-RS010400R0FS73
RS-10 400 1% S73

RS-10 400 1% S73

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RS010400R0FS73 RSD-400TR-ND 3110-RS010400R0FS73
Product Name RES 400 OHM 10W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 400 ohms 400 ohms 400 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers