Vishay Intertechnology, Inc. RES 100 OHM 10W 1% WW AXIAL RS010100R0FS73

Description
RES 100ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 100ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 100 OHM 10W 1% WW AXIAL - RS010100R0FS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 100 OHM 10W 1% WW AXIAL
RS010100R0FS73
RES 100 OHM 10W 1% WW AXIAL RS010100R0FS73
RES 100ohm 10W 1% WW AXIAL

RES 100ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS010100R0FS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS010100R0FS73
Wirewound Resistors 3110-RS010100R0FS73
RS-10 100 1% S73

RS-10 100 1% S73

Supplier's Site Datasheet
Through Hole Resistors - RSD-100TR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-100TR-ND
Through Hole Resistors RSD-100TR-ND
100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

100 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RS010100R0FS73 3110-RS010100R0FS73 RSD-100TR-ND
Product Name RES 100 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Surface Mount Resistors - 1691743 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Shunt Resistor - Two Terminal Surface Mount - VMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details