Vishay Precision Group RES 10 OHM 10W 1% WW AXIAL RS01010R00FE73

Description
RES 10ohm 10W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 10ohm 10W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 10 OHM 10W 1% WW AXIAL - RS01010R00FE73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 10W 1% WW AXIAL
RS01010R00FE73
RES 10 OHM 10W 1% WW AXIAL RS01010R00FE73
RES 10ohm 10W 1% WW AXIAL

RES 10ohm 10W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RS01010R00FE73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RS01010R00FE73
Wirewound Resistors 3110-RS01010R00FE73
RS-10 10 1% E73 e3

RS-10 10 1% E73 e3

Supplier's Site Datasheet
Through Hole Resistors - RSD-10RCT-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-10RCT-ND
Through Hole Resistors RSD-10RCT-ND
10 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through Hole Resistors - RSD-10RTR-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RSD-10RTR-ND
Through Hole Resistors RSD-10RTR-ND
10 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

10 Ohms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
10 Ohm 10W Resistor - 53-RS01010R00FE73 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
10 Ohm 10W Resistor
53-RS01010R00FE73
10 Ohm 10W Resistor 53-RS01010R00FE73
Res Wirewound 10 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS01010R00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01010R00FE73 can be used for catalog matching and distributor lookup.

Res Wirewound 10 Ohm 1% 10W ±20ppm/°C Silicone AXL T/R Product overview: RS01010R00FE73 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10 Ohm, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10 Ohm, 10W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RS01010R00FE73 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Vishay - 52P2479 - Newark, An Avnet Company
Chicago, IL, United States
Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Vishay
52P2479
Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Vishay 52P2479
WIREWOUND RESISTOR, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound ; Product Length:9.53mmRoHS Compliant: Yes

WIREWOUND RESISTOR, 10 OHM, 10W, 1%; Resistance:10ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound; Product Length:9.53mmRoHS Compliant: Yes

Supplier's Site
Resistor, Wirewound, 10 Ohm, 10W, 1%, Full Reel; Resistance Vishay - 83R8814 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Wirewound, 10 Ohm, 10W, 1%, Full Reel; Resistance Vishay
83R8814
Resistor, Wirewound, 10 Ohm, 10W, 1%, Full Reel; Resistance Vishay 83R8814
RESISTOR, WIREWOUND, 10 OHM, 10W, 1%, FULL REEL; Resistance:10ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

RESISTOR, WIREWOUND, 10 OHM, 10W, 1%, FULL REEL; Resistance:10ohm; Product Range:RS Series; Power Rating:10W; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:-; Resistor Technology:Wirewound RoHS Compliant: Yes

Supplier's Site
Resistor - 31358216 - Radwell International
Willingboro, NJ, United States
Resistor
31358216
Resistor 31358216
(PRICE/TC) WIREWOUND RESISTOR, 10 OHM, 10W, 1%; RESISTANCE:10OHM; PRODUCT RANGE:RS SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

(PRICE/TC) WIREWOUND RESISTOR, 10 OHM, 10W, 1%; RESISTANCE:10OHM; PRODUCT RANGE:RS SERIES; POWER RATING:10W; RESISTANCE TOLERANCE:± 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:-; RESISTOR ELEMENT TYPE:WIREWOUND; NO. OF PINS:2PINS ROHS COMPLIANT:. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Radwell International
Product Category Resistors Wirewound Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RS01010R00FE73 3110-RS01010R00FE73 RSD-10RCT-ND 53-RS01010R00FE73 52P2479 83R8814 31358216
Product Name RES 10 OHM 10W 1% WW AXIAL Wirewound Resistors Through Hole Resistors 10 Ohm 10W Resistor Wirewound Resistor, 10 Ohm, 10W, 1%; Resistance Vishay Resistor, Wirewound, 10 Ohm, 10W, 1%, Full Reel; Resistance Vishay Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial Axial Leaded Axial Leaded
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 10 watts 10 watts 10 watts 10 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Through Hole Resistors - 2123456 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Technology / Construction Wirewound
View Details