VISHAY INTERTECHNOLOGY, INC.
RS01A250R0FB12 -- WIREWOUND RESISTORS
Vishay Intertechnology, Inc.
Wirewound Resistors
RS01A250R0FB12
Description
RS-1A 250 1% B12
-
New Yorker Electronics Co., Inc.
-
ASAP Semiconductor LLC
-
DigiKey
Request a Quote
Email Supplier
Datasheet
Description
RS-1A 250 1% B12
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Wirewound Resistors |
Resistors |
Resistors |
|
Product Number
|
3110-RS01A250R0FB12 |
RS01A250R0FB12 |
541-RS01A250R0FB12-ND |
|
Product Name
|
Wirewound Resistors |
RS01A250R0FB12 |
Through Hole Resistors |
|
Category / Application
|
Industrial
|
|
General Use
|
|
Resistance Range
|
250 ohms
|
|
|
|
Tolerance
|
1 +/- %
|
|
1 +/- %
|
|
Configuration
|
|
|
Single Resistor
|
|
Technology / Construction
|
|
|
Wirewound
|
Unlock Full Specs
to access all available technical data
Similar Products
Mounting / Packaging
2512 (6432 Metric)
Resistance Range
0.0100 ohms
Operating Temperature
-65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Power Rating
200 watts
Operating Temperature
0 to 50 C (32 to 122 F)
View Details
Category / Application
Current Sensing
Operating DC Voltage
-5 to 80 volts
View Details
Keystone Electronics Corp.
Configuration
Single Resistor
Category / Application
General Use
Mounting / Packaging
Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers