1.2 kOhms ±1% 10W Through Hole Resistor Axial Moisture Resistant Wirewound
RS-10 1.2K 1% S73
RES 1.2Kohm 10W 1% WW AXIAL
| DigiKey | New Yorker Electronics Co., Inc. | ASAP Semiconductor LLC | |
|---|---|---|---|
| Product Category | Resistors | Wirewound Resistors | Resistors |
| Product Number | RSD-1.2KTR-ND | 3110-RS0101K200FS73 | RS0101K200FS73 |
| Product Name | Through Hole Resistors | Wirewound Resistors | RES 1.2K OHM 10W 1% WW AXIAL |
| Configuration | Single Resistor | ||
| Category / Application | General Use | Industrial | |
| Technology / Construction | Wirewound | ||
| Mounting / Packaging | Axial Leads; Axial | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |